Jergens, Inc. ZPS K5 Threaded Clamping Modules 480244

Description
Jergens ZPS K5 Threaded Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. The pneumatic modules are optimally suited for use in the food, pharmaceutical and chemical industries, as well as in oil-free applications. Features, Benefits, & Product Specifications: Screw-in version Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Thes threaded clamping modules have a low installation height of 19.8mm and an installation diameter of 45mm (M45 x 1). Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet
Description
Jergens ZPS K5 Threaded Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. The pneumatic modules are optimally suited for use in the food, pharmaceutical and chemical industries, as well as in oil-free applications. Features, Benefits, & Product Specifications: Screw-in version Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Thes threaded clamping modules have a low installation height of 19.8mm and an installation diameter of 45mm (M45 x 1). Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS K5 Threaded Clamping Modules - 480244 - Jergens, Inc.
Cleveland, OH, United States
ZPS K5 Threaded Clamping Modules
480244
ZPS K5 Threaded Clamping Modules 480244
Jergens ZPS K5 Threaded Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. The pneumatic modules are optimally suited for use in the food, pharmaceutical and chemical industries, as well as in oil-free applications. Features, Benefits, & Product Specifications: Screw-in version Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Thes threaded clamping modules have a low installation height of 19.8mm and an installation diameter of 45mm (M45 x 1). Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Jergens ZPS K5 Threaded Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets.
The pneumatic modules are optimally suited for use in the food, pharmaceutical and chemical industries, as well as in oil-free applications.
Features, Benefits, & Product Specifications:

  • Screw-in version
  • Available in hydraulic unlocking & pnuematic unlocking
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)
  • Installation diagrams available on request

Note(s):
Thes threaded clamping modules have a low installation height of 19.8mm and an installation diameter of 45mm (M45 x 1). Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480244
Product Name ZPS K5 Threaded Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Strap Pads - 17111 - Jergens, Inc.
Jergens, Inc.
Specs
Material Plastic; Steel; Plastic
Clamp Straps Strap Only
View Details
Micro™ Clamps - 68571 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 205 lbs (92.77 kg)
View Details
ID Expansion Clamps - 68404 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 2500 lbs (1134 kg)
View Details
Short Bushing Revolving Clamp Assemblies - 35104 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details