Jergens, Inc. Die-Flipping Hoist Rings 47922

Description
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Die-Flipping Hoist Rings - 47922 - Jergens, Inc.
Cleveland, OH, United States
Die-Flipping Hoist Rings
47922
Die-Flipping Hoist Rings 47922
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47922
Product Name Die-Flipping Hoist Rings
Features Pivot; Swivel
Special Applications Shackles
Thread Size M16
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47587LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackle-Lok™ Hoist Rings - 24406NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24458 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M24 x 3.0
Maximum Load 4.63 tons (4.2 metric tons)
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23521 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 3.5 tons (3.18 metric tons)
View Details