Jergens, Inc. Pivoting Lifting Rings 47412

Description
Jergens Pivoting Lifting Rings are low-profile lifting devices that pivot 180°. They are one of the most economical lifting products available and are ideal for applications that do not require a rotating action. Pivoting Lifting Rings are easy to install, are available in five different sizes, and are rated at a 6:1 strength factor. Made in the U.S.A. Material: Base: Precision Machined Alloy Steel Ring: Alloy Steel (forging, heat treated, magnafluxed, and certified) Finish: Black Oxide Load capacities range from 2,000 lbs. (900 kg) to 20,000 lbs. (9,000 kg) Stated load capacity with socket head cap screw per ASTM A574/A574M Note: The larger load capacity rings have (4) mounting holes. Mounting Bolts must be ordered separately.
Request a Quote Datasheet
Description
Jergens Pivoting Lifting Rings are low-profile lifting devices that pivot 180°. They are one of the most economical lifting products available and are ideal for applications that do not require a rotating action. Pivoting Lifting Rings are easy to install, are available in five different sizes, and are rated at a 6:1 strength factor. Made in the U.S.A. Material: Base: Precision Machined Alloy Steel Ring: Alloy Steel (forging, heat treated, magnafluxed, and certified) Finish: Black Oxide Load capacities range from 2,000 lbs. (900 kg) to 20,000 lbs. (9,000 kg) Stated load capacity with socket head cap screw per ASTM A574/A574M Note: The larger load capacity rings have (4) mounting holes. Mounting Bolts must be ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pivoting Lifting Rings - 47412 - Jergens, Inc.
Cleveland, OH, United States
Pivoting Lifting Rings
47412
Pivoting Lifting Rings 47412
Jergens Pivoting Lifting Rings are low-profile lifting devices that pivot 180°. They are one of the most economical lifting products available and are ideal for applications that do not require a rotating action. Pivoting Lifting Rings are easy to install, are available in five different sizes, and are rated at a 6:1 strength factor. Made in the U.S.A. Material: Base: Precision Machined Alloy Steel Ring: Alloy Steel (forging, heat treated, magnafluxed, and certified) Finish: Black Oxide Load capacities range from 2,000 lbs. (900 kg) to 20,000 lbs. (9,000 kg) Stated load capacity with socket head cap screw per ASTM A574/A574M Note: The larger load capacity rings have (4) mounting holes. Mounting Bolts must be ordered separately.

Jergens Pivoting Lifting Rings are low-profile lifting devices that pivot 180°. They are one of the most economical lifting products available and are ideal for applications that do not require a rotating action. Pivoting Lifting Rings are easy to install, are available in five different sizes, and are rated at a 6:1 strength factor. Made in the U.S.A.

  • Material:
    • Base: Precision Machined Alloy Steel
    • Ring: Alloy Steel (forging, heat treated, magnafluxed, and certified)
  • Finish: Black Oxide
  • Load capacities range from 2,000 lbs. (900 kg) to 20,000 lbs. (9,000 kg)
  • Stated load capacity with socket head cap screw per ASTM A574/A574M

Note:

  • The larger load capacity rings have (4) mounting holes.
  • Mounting Bolts must be ordered separately.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47412
Product Name Pivoting Lifting Rings
Features Pivot
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47355 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M20 x 2.5
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23523 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23374 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23384 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details