Jergens, Inc. Side Swivel Lifting Rings 47800

Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote Datasheet
Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Swivel Lifting Rings - 47800 - Jergens, Inc.
Cleveland, OH, United States
Side Swivel Lifting Rings
47800
Side Swivel Lifting Rings 47800
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444

Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A.
Features, Benefits, & Product Specifications:

  • Material & Finish: Alloy Steel, Black Oxide
  • Temperature Range: 400°F (204°C) to -20°F (-28°C)
  • Unique 3-piece design
  • OEM pricing
  • Magnetic Particle Inspected: ASTM E1444
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47800
Product Name Side Swivel Lifting Rings
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23965 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M16 x 2.0
Maximum Load 2.09 tons (1.9 metric tons)
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23414LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Shackle-Lok™ Hoist Rings - 24450 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M6 x 1.0
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details
Forged Center-Pull Hoist Rings - 23914 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details