Jergens, Inc. Taper Nose Straps 47128

Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Taper Nose Straps - 47128 - Jergens, Inc.
Cleveland, OH, United States
Taper Nose Straps
47128
Taper Nose Straps 47128
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47128
Product Name Taper Nose Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Padded Straps - 37116 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Low Profile Clamps - 13277 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 32.6 lbs (14.78 kg)
View Details
OK-Vise® Two Self-Adjustable Jaw Clamps - BK2-VT-E - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
Micro™ Clamps - 68509 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 4000 lbs (1814 kg)
View Details