Jergens, Inc. Taper Nose Straps 47126

Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Taper Nose Straps - 47126 - Jergens, Inc.
Cleveland, OH, United States
Taper Nose Straps
47126
Taper Nose Straps 47126
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47126
Product Name Taper Nose Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68575 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 3999 lbs (1814 kg)
View Details
Micro™ Knife Edge Clamps - 68841 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Swing Style Radius Nose Straps - 36725 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Hook / Swing Clamp
Clamp Straps Strap Only
View Details
Strap Pads - 17101 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Steel
Clamp Straps Strap Only
View Details