Jergens, Inc. Kwik-Turn T-Slot Nuts 43332

Description
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.
Request a Quote Datasheet
Description
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kwik-Turn T-Slot Nuts - 43332 - Jergens, Inc.
Cleveland, OH, United States
Kwik-Turn T-Slot Nuts
43332
Kwik-Turn T-Slot Nuts 43332
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.

Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Threads: 2B-UNC (Inch)
  • Heat Treat: Case Hardened

Note(s):
Part No.'s 43332, 43334, & 43338 are not hardened.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 43332
Product Name Kwik-Turn T-Slot Nuts
Size 3/8"; 3/8-16 (UNC)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nuts - 19913 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/2"; 1 1/2-6
Material Steel; Low Carbon Steel
View Details
Ergostyle® Wing Nuts by ELESA® - 34452 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details
Flange Nuts - 19910 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/8
Material Steel; Low Carbon Steel
View Details