Jergens, Inc. Hook Clamp Assemblies 41905

Description
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished
Request a Quote Datasheet
Description
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Clamp Assemblies - 41905 - Jergens, Inc.
Cleveland, OH, United States
Hook Clamp Assemblies
41905
Hook Clamp Assemblies 41905
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished

Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release.
Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power.
Features, Benefits, & Product Specifications:

  • Body Material: 4140 Cast Steel
  • Finish: Black Oxide
  • Heat Treat: RC 42-46
  • Stud/Screw: Furnished
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 41905
Product Name Hook Clamp Assemblies
Application HeavyDuty
Unlock Full Specs
to access all available technical data

Similar Products

Fine Pitch Steel Heel Straps - 46836 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Miniature Radius Clamp Assemblies - 13101 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
View Details
Micro™ Adjustable Clamps - 68652 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details
Micro™ Low Profile Clamps - 13226 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details