Jergens, Inc. Metal Adjustable Handles 40505

Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote Datasheet
Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles - 40505 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles
40505
Metal Adjustable Handles 40505
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish: Powder-Coated
  • Handle Color: Black Satin Finish
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40505
Product Name Metal Adjustable Handles
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34315 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum and Malleable Clamping Levers - 16503 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Mill
Handle Material Metal
View Details
Ergonomic Style Steel Handles - 22012 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications 1/4-20
View Details
Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert by ELESA® - 34152 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details