Jergens, Inc. Stainless Steel Palm Grips 40374

Description
Jergens Stainless Steel Palm Grips are smooth, comfortable domed grips featuring a non-slip design. Features, Benefits, & Product Specifications: Material: Stainless Steel Finish: Ground and polished Styles: Blank (See Line Art A) Bored Through (See Line Art B) Blind Bore (See Line Art C) Tapped with Counterbore (See Line Art D) Tapped Blind Hole (See Line Art E)
Request a Quote
Description
Jergens Stainless Steel Palm Grips are smooth, comfortable domed grips featuring a non-slip design. Features, Benefits, & Product Specifications: Material: Stainless Steel Finish: Ground and polished Styles: Blank (See Line Art A) Bored Through (See Line Art B) Blind Bore (See Line Art C) Tapped with Counterbore (See Line Art D) Tapped Blind Hole (See Line Art E)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens part number 40374 is a Stainless Steel Palm Grip designed for applications requiring a smooth and comfortable grip. The grip features a ground and polished finish, enhancing its aesthetic and functional qualities. It is available in a tapped with counterbore style, which allows for secure attachment in various setups. The dimensions for this specific part include an overall length of 1.97 inches, a diameter of 1.34 inches, and a counterbore depth of 0.67 inches. This product is suitable for engineers seeking durable and reliable grip solutions in their projects.

Datasheet Summary
Powered by GS/AI

Jergens part number 40374 is a Stainless Steel Palm Grip designed for applications requiring a smooth and comfortable grip. The grip features a ground and polished finish, enhancing its aesthetic and functional qualities. It is available in a tapped with counterbore style, which allows for secure attachment in various setups. The dimensions for this specific part include an overall length of 1.97 inches, a diameter of 1.34 inches, and a counterbore depth of 0.67 inches. This product is suitable for engineers seeking durable and reliable grip solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Palm Grips - 40374 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Palm Grips
40374
Stainless Steel Palm Grips 40374
Jergens Stainless Steel Palm Grips are smooth, comfortable domed grips featuring a non-slip design. Features, Benefits, & Product Specifications: Material: Stainless Steel Finish: Ground and polished Styles: Blank (See Line Art A) Bored Through (See Line Art B) Blind Bore (See Line Art C) Tapped with Counterbore (See Line Art D) Tapped Blind Hole (See Line Art E)

Jergens Stainless Steel Palm Grips are smooth, comfortable domed grips featuring a non-slip design.
Features, Benefits, & Product Specifications:

  • Material: Stainless Steel
  • Finish: Ground and polished
  • Styles:
    • Blank (See Line Art A)
    • Bored Through (See Line Art B)
    • Blind Bore (See Line Art C)
    • Tapped with Counterbore (See Line Art D)
    • Tapped Blind Hole (See Line Art E)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 40374
Product Name Stainless Steel Palm Grips
Colors / Finishes Available Ground and polished
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Palmgrip Knobs - 20958 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Features Grips
Knob Material Metal
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34221 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Aluminum Palm Grips - 40312 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Steel Knurled Control Knobs - 21218 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details