Jergens, Inc. Cam Levers Adjustable External Thread 40127

Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote
Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever Adjustable External Thread, part number 40127, is designed for clamping and quick change applications. It features a threaded stud that rotates freely within the hinge pin, allowing for tension adjustment using a screwdriver. This design is particularly beneficial in situations where the handle placement is restricted. The lever is constructed from cast aluminum with a black powder-coated finish, while the threaded components are available in trivalent blue passivated steel or stainless steel. Additionally, it includes a fiberglass reinforced plastic thrust washer. The product is suitable for applications requiring precise clamping force and ease of adjustment.

Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever Adjustable External Thread, part number 40127, is designed for clamping and quick change applications. It features a threaded stud that rotates freely within the hinge pin, allowing for tension adjustment using a screwdriver. This design is particularly beneficial in situations where the handle placement is restricted. The lever is constructed from cast aluminum with a black powder-coated finish, while the threaded components are available in trivalent blue passivated steel or stainless steel. Additionally, it includes a fiberglass reinforced plastic thrust washer. The product is suitable for applications requiring precise clamping force and ease of adjustment.

Suppliers

Company
Product
Description
Supplier Links
Cam Levers Adjustable External Thread - 40127 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers Adjustable External Thread
40127
Cam Levers Adjustable External Thread 40127
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)

Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40127
Product Name Cam Levers Adjustable External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers External Thread - 40066 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Ergostyle® Control Levers by ELESA® - 34461 - Jergens, Inc.
Specs
Handle Type ControlLever; Lever
Colors / Finishes Available Matte, Grey/Black
Handle Material Plastic
View Details
Metal Adjustable Handles with Stud - 34361 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34325 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details