Jergens, Inc. Cam Levers External Thread 40039

Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote
Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever External Thread, part number 40039, is designed for clamping and quick change applications, featuring a high-quality cast aluminum handle that is powder-coated in black for durability. This model includes a threaded stud that is pinged to the hinge pin, allowing for tool-less clamping. The threaded components are available in trivalent blue passivated steel or bright stainless steel, ensuring corrosion resistance. The lever also incorporates a fiberglass reinforced plastic thrust washer, enhancing its operational efficiency. With a clamping force of 1.97 lb-ft and a hand force requirement of 3.12 lbf, this cam lever is suitable for applications that require frequent adjustments without the need for additional tools.

Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever External Thread, part number 40039, is designed for clamping and quick change applications, featuring a high-quality cast aluminum handle that is powder-coated in black for durability. This model includes a threaded stud that is pinged to the hinge pin, allowing for tool-less clamping. The threaded components are available in trivalent blue passivated steel or bright stainless steel, ensuring corrosion resistance. The lever also incorporates a fiberglass reinforced plastic thrust washer, enhancing its operational efficiency. With a clamping force of 1.97 lb-ft and a hand force requirement of 3.12 lbf, this cam lever is suitable for applications that require frequent adjustments without the need for additional tools.

Suppliers

Company
Product
Description
Supplier Links
Cam Levers External Thread - 40039 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers External Thread
40039
Cam Levers External Thread 40039
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation

Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
  • Tool-free operation
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40039
Product Name Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Forged Crank Handles - 20508 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34329 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Cam Levers Adjustable External Thread - 40133 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Aluminum Tubular Handles by ELESA® - 33730 - Jergens, Inc.
Specs
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details