Jergens, Inc. Spherical Flanged Assemblies 39302

Description
Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote
Description
Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Spherical Flanged Assembly, part number 39302, is designed to provide enhanced clamping capabilities with a nut that replaces the top section of traditional spherical washers. This assembly features a convex bottom nut that nests into a concave bottom section, allowing for full floating action. Constructed from low carbon steel, it is finished with black oxide and heat-treated for case hardening, ensuring durability and resistance to wear. The assembly is suitable for applications where heavy clamping pressures and vibrations are present, as the wide face surface of the flange nut increases friction and stability.

Datasheet Summary
Powered by GS/AI

Jergens Spherical Flanged Assembly, part number 39302, is designed to provide enhanced clamping capabilities with a nut that replaces the top section of traditional spherical washers. This assembly features a convex bottom nut that nests into a concave bottom section, allowing for full floating action. Constructed from low carbon steel, it is finished with black oxide and heat-treated for case hardening, ensuring durability and resistance to wear. The assembly is suitable for applications where heavy clamping pressures and vibrations are present, as the wide face surface of the flange nut increases friction and stability.

Suppliers

Company
Product
Description
Supplier Links
Spherical Flanged Assemblies - 39302 - Jergens, Inc.
Cleveland, OH, United States
Spherical Flanged Assemblies
39302
Spherical Flanged Assemblies 39302
Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened

Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 39302
Product Name Spherical Flanged Assemblies
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Kwik-Turn T-Slot Nuts - 43336 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Nuts - 43406 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Wing Grips - 40858 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
Flange Nuts - 19910 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/8
Material Steel; Low Carbon Steel
View Details