Jergens, Inc. Double End Radius Straps 36729

Description
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double End Radius Straps - 36729 - Jergens, Inc.
Cleveland, OH, United States
Double End Radius Straps
36729
Double End Radius Straps 36729
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36729
Product Name Double End Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13277 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 32.6 lbs (14.78 kg)
View Details
Micro™ Low Profile Clamps - 13221 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3600 lbs (1633 kg)
View Details
Double Cam Clamp Assemblies - 12501 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
Heel Forged Strap Clamps - 37204 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details