Jergens, Inc. Brass Ball Knobs 36540

Description
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Brass Finish: Polished Water resistant
Request a Quote
Description
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Brass Finish: Polished Water resistant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Brass Ball Knob, part number 36540, is constructed from polished brass, providing a durable and aesthetically pleasing finish. It features a 10-32 thread size and a diameter of 3/4 inch, making it suitable for various applications such as control levers and push/pull rods. The knob is also water resistant, enhancing its usability in environments where moisture may be present. This product is designed for ease of use and can be a reliable choice for engineers seeking quality knobs for their projects.

Datasheet Summary
Powered by GS/AI

Jergens Brass Ball Knob, part number 36540, is constructed from polished brass, providing a durable and aesthetically pleasing finish. It features a 10-32 thread size and a diameter of 3/4 inch, making it suitable for various applications such as control levers and push/pull rods. The knob is also water resistant, enhancing its usability in environments where moisture may be present. This product is designed for ease of use and can be a reliable choice for engineers seeking quality knobs for their projects.

Suppliers

Company
Product
Description
Supplier Links
Brass Ball Knobs - 36540 - Jergens, Inc.
Cleveland, OH, United States
Brass Ball Knobs
36540
Brass Ball Knobs 36540
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Brass Finish: Polished Water resistant

Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications.
Features, Benefits, & Product Specifications:

  • Material: Brass
  • Finish: Polished
  • Water resistant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 36540
Product Name Brass Ball Knobs
Knob Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hand Knobs - 21116 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Plastic Knurled Knobs with Stud by ELESA® - 33812 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Aluminum Palm Grips - 40331 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34216 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details