Jergens, Inc. Short Bushing Revolving Clamp Assemblies 35114

Description
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet
Description
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Bushing Revolving Clamp Assemblies - 35114 - Jergens, Inc.
Cleveland, OH, United States
Short Bushing Revolving Clamp Assemblies
35114
Short Bushing Revolving Clamp Assemblies 35114
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60

Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material: Malleable ASTM A47, GR32510
  • Finish: Black Oxide
  • Bushings: Hardened & Ground RC 56-60
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 35114
Product Name Short Bushing Revolving Clamp Assemblies
Material Malleable ASTM A47, GR32510
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13261 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1484 lbs (673 kg)
View Details
OK-Vise® Single-Wedge Pull-Down Serrated Clamps - FK2-VT-PD - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 24728 lbs (11215 kg)
View Details
Micro™ Clamps - 68505 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Toe T-Slot Clamps - 68793 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details