Jergens, Inc. Long Bushing Revolving Clamp Assemblies 35109

Description
Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet
Description
Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Bushing Revolving Clamp Assemblies - 35109 - Jergens, Inc.
Cleveland, OH, United States
Long Bushing Revolving Clamp Assemblies
35109
Long Bushing Revolving Clamp Assemblies 35109
Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60

Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material: Malleable ASTM A47, GR32510
  • Finish: Black Oxide
  • Bushings: Hardened & Ground RC 56-60
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 35109
Product Name Long Bushing Revolving Clamp Assemblies
Material Malleable ASTM A47, GR32510
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13225 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 6000 lbs (2721 kg)
View Details
Micro™ Low Profile Clamps - 13226 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
Taper Nose Straps - 47128 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Plain Straps - 33119 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details