Jergens, Inc. Plastic Ergostyle® Fold Away Handles by ELESA® 34484

Description
Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Base: Sintered and oxidised steel flat base for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Base: Sintered and oxidised steel flat base for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Ergostyle® Fold Away Handles by ELESA® - 34484 - Jergens, Inc.
Cleveland, OH, United States
Plastic Ergostyle® Fold Away Handles by ELESA®
34484
Plastic Ergostyle® Fold Away Handles by ELESA® 34484
Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Base: Sintered and oxidised steel flat base for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function.
Features, Benefits, & Product Specifications:

  • Handle Material: Polyamide-Based (PA) Technopolymer
  • Handle Finish & Color: Matte, Grey/Black
  • Base: Sintered and oxidised steel flat base for embedded mounting
  • Screw: Black-Oxide Steel
  • Handle pivots freely during operation: a system of coaxial bushings compensates return spring load
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34484
Product Name Plastic Ergostyle® Fold Away Handles by ELESA®
Colors / Finishes Available Matte, Grey/Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Adjustable External Thread - 40259 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Plastic Light Duty Tapered Handles - 32118 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Plastic Cam Levers External Thread - 40214 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Cam Levers External Thread - 40036 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details