Jergens, Inc. Ergostyle® Machine Guard Handles by ELESA® 34243

Description
Jergens Ergostyle® Machine Guard Handles by ELESA® are ideal for use on sliding shelves, pull-outs, access doors and drawers. These handles reduce the risk of injury ensuring that the user’s fingers are protected when opening and closing doors. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Screw Cover Material: Polyester-Based Technopolymer Screw Cover Finish & Color: Glossy, Orange Mounting Styles: CH: Cylindrical Socket Head SH: Countersunk Head Self-Tapping Screws (use 1/4-20 screws) Optional cap colors available upon request (Black, Grey, Yellow, Blue & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Ergostyle® Machine Guard Handles by ELESA® are ideal for use on sliding shelves, pull-outs, access doors and drawers. These handles reduce the risk of injury ensuring that the user’s fingers are protected when opening and closing doors. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Screw Cover Material: Polyester-Based Technopolymer Screw Cover Finish & Color: Glossy, Orange Mounting Styles: CH: Cylindrical Socket Head SH: Countersunk Head Self-Tapping Screws (use 1/4-20 screws) Optional cap colors available upon request (Black, Grey, Yellow, Blue & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Machine Guard Handles by ELESA® - 34243 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Machine Guard Handles by ELESA®
34243
Ergostyle® Machine Guard Handles by ELESA® 34243
Jergens Ergostyle® Machine Guard Handles by ELESA® are ideal for use on sliding shelves, pull-outs, access doors and drawers. These handles reduce the risk of injury ensuring that the user’s fingers are protected when opening and closing doors. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Screw Cover Material: Polyester-Based Technopolymer Screw Cover Finish & Color: Glossy, Orange Mounting Styles: CH: Cylindrical Socket Head SH: Countersunk Head Self-Tapping Screws (use 1/4-20 screws) Optional cap colors available upon request (Black, Grey, Yellow, Blue & Red) Resistant to solvents, oils, greases, and other chemical agents

Jergens Ergostyle® Machine Guard Handles by ELESA® are ideal for use on sliding shelves, pull-outs, access doors and drawers. These handles reduce the risk of injury ensuring that the user’s fingers are protected when opening and closing doors.
Features, Benefits, & Product Specifications:

  • Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle Finish & Color: Matte, Grey/Black
  • Screw Cover Material: Polyester-Based Technopolymer
  • Screw Cover Finish & Color: Glossy, Orange
  • Mounting Styles:
    • CH: Cylindrical Socket Head
    • SH: Countersunk Head Self-Tapping Screws (use 1/4-20 screws)
  • Optional cap colors available upon request (Black, Grey, Yellow, Blue & Red)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34243
Product Name Ergostyle® Machine Guard Handles by ELESA®
Colors / Finishes Available Matte, Grey/Black
Unlock Full Specs
to access all available technical data

Similar Products

Forged Crank Handles - 20501 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Aluminum Revolving and Solid Handles - 21965 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Cam Levers External Thread - 40073 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Steel Clamping Levers - 16608 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details