Jergens, Inc. Plastic Lobe Knobs by ELESA® 34124

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs by ELESA® - 34124 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs by ELESA®
34124
Plastic Lobe Knobs by ELESA® 34124
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Knob Finish & Color: Matte, Black
  • Insert Materials: Available in Brass and Steel
  • Inserts are available with a Plain Hole or a Tapped Hole
  • Resistant to solvents, oils, greases, & other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34124
Product Name Plastic Lobe Knobs by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

4 Prong Aluminum Hand Knobs - 21008 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details
Steel Knurled Control Knobs - 21219 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Stainless Steel Palm Grips - 40389 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Plastic Knurled Torque Knobs - 32315 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details