Jergens, Inc. Plastic Lobe Knobs by ELESA® 34121

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs by ELESA® - 34121 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs by ELESA®
34121
Plastic Lobe Knobs by ELESA® 34121
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Knob Finish & Color: Matte, Black
  • Insert Materials: Available in Brass and Steel
  • Inserts are available with a Plain Hole or a Tapped Hole
  • Resistant to solvents, oils, greases, & other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34121
Product Name Plastic Lobe Knobs by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Palm Grips - 40389 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Plastic Lobe Knobs with Six Sides by ELESA® - 33751 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Aluminum Hand Knobs with Stud - 21025 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Metal
Material Description Aluminum
View Details
Aluminum Hand Knobs - 21118 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details