Jergens, Inc. Quick Lock Hand Knobs 33902

Description
Jergens Quick Lock Hand Knobs are used to save time when a knob must be completely removed from the stud. After approximately a one-quarter turn of the hand knob, it can be tilted at an angle and removed from the stud. They are recommended for use in light-duty applications. Features, Benefits, & Product Specifications: Material: Class 40 Gray Iron Finish: Zinc Plated Thread: Class 2B-UNC
Request a Quote Datasheet
Description
Jergens Quick Lock Hand Knobs are used to save time when a knob must be completely removed from the stud. After approximately a one-quarter turn of the hand knob, it can be tilted at an angle and removed from the stud. They are recommended for use in light-duty applications. Features, Benefits, & Product Specifications: Material: Class 40 Gray Iron Finish: Zinc Plated Thread: Class 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Lock Hand Knobs - 33902 - Jergens, Inc.
Cleveland, OH, United States
Quick Lock Hand Knobs
33902
Quick Lock Hand Knobs 33902
Jergens Quick Lock Hand Knobs are used to save time when a knob must be completely removed from the stud. After approximately a one-quarter turn of the hand knob, it can be tilted at an angle and removed from the stud. They are recommended for use in light-duty applications. Features, Benefits, & Product Specifications: Material: Class 40 Gray Iron Finish: Zinc Plated Thread: Class 2B-UNC

Jergens Quick Lock Hand Knobs are used to save time when a knob must be completely removed from the stud. After approximately a one-quarter turn of the hand knob, it can be tilted at an angle and removed from the stud. They are recommended for use in light-duty applications.
Features, Benefits, & Product Specifications:

  • Material: Class 40 Gray Iron
  • Finish: Zinc Plated
  • Thread: Class 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33902
Product Name Quick Lock Hand Knobs
Colors / Finishes Available Zinc Plated
Features Key Lock
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Steel Knobs - 27951 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Features Knurled
Knob Material Metal
View Details
Plastic 4-Prong Knobs - 32209 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Plastic Ball Knobs - 31304 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Tumble (Sand and buff finish available upon request)
Knob Material Plastic
View Details
Steel Knurled Control Knobs - 21222 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details