Jergens, Inc. Phenolic Lobe Knobs by ELESA® 33889

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Lobe Knobs by ELESA® - 33889 - Jergens, Inc.
Cleveland, OH, United States
Phenolic Lobe Knobs by ELESA®
33889
Phenolic Lobe Knobs by ELESA® 33889
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: Phenolic-Based (PF) Duroplast
  • Knob Finish & Color: Glossy, Black
  • Insert Materials: Black Oxide Steel or Brass
  • Mounting Hole: Plain Hole or Tapped Hole
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33889
Product Name Phenolic Lobe Knobs by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic T-Handle Knobs with Insert - 32126 - Jergens, Inc.
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Aluminum Palm Grips - 40337 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Brass Ball Knobs - 36545 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Soft Touch Ball Knobs - 31332 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details