Jergens, Inc. Plastic Latch Type Lobe Knobs by ELESA® 33881

Description
Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Plain Stud: Zinc-Plated Steel Spring Dowel Pin: Black Oxide Steel Helical Latch Cam in sintered and vaporized steel with hole for pinning Latch Spring to compensate door thickness in Zinc-Plated Steel Resistant to solvents, oils, greases, and other chemical agents Available in Stainless Steel with left or right swing style
Request a Quote Datasheet
Description
Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Plain Stud: Zinc-Plated Steel Spring Dowel Pin: Black Oxide Steel Helical Latch Cam in sintered and vaporized steel with hole for pinning Latch Spring to compensate door thickness in Zinc-Plated Steel Resistant to solvents, oils, greases, and other chemical agents Available in Stainless Steel with left or right swing style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Latch Type Lobe Knobs by ELESA® - 33881 - Jergens, Inc.
Cleveland, OH, United States
Plastic Latch Type Lobe Knobs by ELESA®
33881
Plastic Latch Type Lobe Knobs by ELESA® 33881
Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Plain Stud: Zinc-Plated Steel Spring Dowel Pin: Black Oxide Steel Helical Latch Cam in sintered and vaporized steel with hole for pinning Latch Spring to compensate door thickness in Zinc-Plated Steel Resistant to solvents, oils, greases, and other chemical agents Available in Stainless Steel with left or right swing style

Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments.
Features, Benefits, & Product Specifications:

  • Knob Material: Phenolic-Based (PF) Duroplast
  • Knob Finish & Color: Glossy, Black
  • Plain Stud: Zinc-Plated Steel
  • Spring Dowel Pin: Black Oxide Steel
  • Helical Latch Cam in sintered and vaporized steel with hole for pinning
  • Latch Spring to compensate door thickness in Zinc-Plated Steel
  • Resistant to solvents, oils, greases, and other chemical agents
  • Available in Stainless Steel with left or right swing style
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33881
Product Name Plastic Latch Type Lobe Knobs by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hand Knobs - 21101 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Steel Knurled Control Knob with Stud - 21240 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Plastic Ball Knobs - 31317 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Tumble (Sand and buff finish available upon request)
Knob Material Plastic
View Details
Plastic 4-Prong Knobs - 32207 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details