Jergens, Inc. Ergostyle® Back Mounted Bridge Handles by ELESA® 33875

Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Inserts: Brass, threaded blind holes for back mounting Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Mounted by (2) through holes in front Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Inserts: Brass, threaded blind holes for back mounting Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Mounted by (2) through holes in front Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Back Mounted Bridge Handles by ELESA® - 33875 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Back Mounted Bridge Handles by ELESA®
33875
Ergostyle® Back Mounted Bridge Handles by ELESA® 33875
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Inserts: Brass, threaded blind holes for back mounting Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Mounted by (2) through holes in front Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents

Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical.
Features, Benefits, & Product Specifications:

  • Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle & Cap Finish & Color: Matte, Gray/Black
  • Inserts: Brass, threaded blind holes for back mounting
  • Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver
  • Mounted by (2) through holes in front
  • Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33875
Product Name Ergostyle® Back Mounted Bridge Handles by ELESA®
Colors / Finishes Available Matte, Gray/Black
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22013 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications 5/16-18
View Details
Plastic Cam Levers Adjustable External Thread - 40260 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Aluminum Balanced Crank Handles - 11302 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Grey Enamel
Handle Material Metal
View Details
Metal Adjustable Handles - 40506 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details