Jergens, Inc. Plastic Lobe Knobs by ELESA® 33851

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs by ELESA® - 33851 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs by ELESA®
33851
Plastic Lobe Knobs by ELESA® 33851
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Knob Finish & Color: Matte, Black
  • Insert Materials: Available in Brass and Steel
  • Inserts are available with a Plain Hole or a Tapped Hole
  • Resistant to solvents, oils, greases, & other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33851
Product Name Plastic Lobe Knobs by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic 4-Prong Knobs - 32205 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Plastic Lobe Knobs with Tapped Through Hole by ELESA® - 33834 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Cast Iron Hand Knobs - 16316 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Plastic Knurled Torque Knobs with Stud - 32331 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details