Jergens, Inc. Plastic Revolving Fold Away Handles by ELESA® 33634

Description
Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handle Finish & Color: Matte, Black Stud: Black-Oxide Steel Double Guide Base: Sintered and oxidised steel flat for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handle Finish & Color: Matte, Black Stud: Black-Oxide Steel Double Guide Base: Sintered and oxidised steel flat for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Revolving Fold Away Handles by ELESA® - 33634 - Jergens, Inc.
Cleveland, OH, United States
Plastic Revolving Fold Away Handles by ELESA®
33634
Plastic Revolving Fold Away Handles by ELESA® 33634
Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handle Finish & Color: Matte, Black Stud: Black-Oxide Steel Double Guide Base: Sintered and oxidised steel flat for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function.
Features, Benefits, & Product Specifications:

  • Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handle Finish & Color: Matte, Black
  • Stud: Black-Oxide Steel Double Guide
  • Base: Sintered and oxidised steel flat for embedded mounting
  • Screw: Black-Oxide Steel
  • Handle pivots freely during operation: a system of coaxial bushings compensates return spring load
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33634
Product Name Plastic Revolving Fold Away Handles by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Heavy Duty Adjustable Handles by ELESA® - 32432 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Steel Clamping Levers - 16604 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Plastic Cam Levers External Thread - 40213 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Forged Crank Handles - 20304 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details