Jergens, Inc. Plastic Revolving Handles with Steel Shank by ELESA® 33615

Description
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.
Request a Quote
Description
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Revolving Handle with Steel Shank by ELESA® (Part Number 33615) features a high-impact strength technopolymer construction with a matte black finish. The handle is designed for easy rotation on its axis, making it suitable for use on rods or actuating levers. It includes a zinc-plated steel shank with a hexagon socket at the threaded end, ensuring secure attachment. This product is resistant to solvents, oils, greases, and other chemical agents, enhancing its durability in various applications. The dimensions for this specific part number are 3.15 inches in length, 1.02 inches in width, and 0.83 inches in height, with a thread size of M8.

Datasheet Summary
Powered by GS/AI

The Plastic Revolving Handle with Steel Shank by ELESA® (Part Number 33615) features a high-impact strength technopolymer construction with a matte black finish. The handle is designed for easy rotation on its axis, making it suitable for use on rods or actuating levers. It includes a zinc-plated steel shank with a hexagon socket at the threaded end, ensuring secure attachment. This product is resistant to solvents, oils, greases, and other chemical agents, enhancing its durability in various applications. The dimensions for this specific part number are 3.15 inches in length, 1.02 inches in width, and 0.83 inches in height, with a thread size of M8.

Suppliers

Company
Product
Description
Supplier Links
Plastic Revolving Handles with Steel Shank by ELESA® - 33615 - Jergens, Inc.
Cleveland, OH, United States
Plastic Revolving Handles with Steel Shank by ELESA®
33615
Plastic Revolving Handles with Steel Shank by ELESA® 33615
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.

Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping.
Features, Benefits, & Product Specifications:

  • Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Finish & Color: Matte, Black
  • Shank: Zinc-Plated Steel, hexagon socket at threaded end
  • Resistant to solvents, oils, greases, and other chemical agents

Note(s):
"D" dimension is in millimeters.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33615
Product Name Plastic Revolving Handles with Steel Shank by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Heavy Duty Adjustable Handles by ELESA® - 32425 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34146 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum and Malleable Clamping Levers - 16501 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Mill
Handle Material Metal
View Details
Cam Levers Adjustable External Thread - 40145 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details