Jergens, Inc. Plain Straps 33008

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Available in Low Carbon Steel and 2024 Aluminum
Request a Quote
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Available in Low Carbon Steel and 2024 Aluminum
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plain Straps, part number 33008, from Jergens, Inc. are designed for workholding applications. They are constructed from low carbon steel and feature a black oxide finish for enhanced durability. The straps are compatible with 1/2 or M12 bolt sizes and have dimensions of 17/32 inches in width and 2 inches in length. Weighing 1.60 lbs, these straps provide reliable support and securing capabilities in various manufacturing environments. Their robust design makes them suitable for integration into custom fixtures and jigs, contributing to efficient workholding solutions.

Datasheet Summary
Powered by GS/AI

Plain Straps, part number 33008, from Jergens, Inc. are designed for workholding applications. They are constructed from low carbon steel and feature a black oxide finish for enhanced durability. The straps are compatible with 1/2 or M12 bolt sizes and have dimensions of 17/32 inches in width and 2 inches in length. Weighing 1.60 lbs, these straps provide reliable support and securing capabilities in various manufacturing environments. Their robust design makes them suitable for integration into custom fixtures and jigs, contributing to efficient workholding solutions.

Suppliers

Company
Product
Description
Supplier Links
Plain Straps - 33008 - Jergens, Inc.
Cleveland, OH, United States
Plain Straps
33008
Plain Straps 33008
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Available in Low Carbon Steel and 2024 Aluminum

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Material: Available in Low Carbon Steel and 2024 Aluminum
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 33008
Product Name Plain Straps
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13252 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3748 inch (9.52 mm)
Load Limit 629 lbs (285 kg)
View Details
OK-Vise® Two Knife Edge Grip Jaw Clamps - BK2-VT-G - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
Load Limit 4946 lbs (2243 kg)
View Details
ZPS Low Pressure Pneumatic Clamping Modules - 511113 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 12364 lbs (5607 kg)
View Details
Micro™ Adjustable Clamps - 68654 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details