Jergens, Inc. Tapped Leveling Pads 32553

Description
Jergens Tru-Center™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Heat Treat: RC 36-40 Thread: UNC-2B (Inch); 6h (Metric) Swivels 6° each side of center Note(s): Metric Tru-Center™ Tapped Leveling Pads have (2) flats instead of a hex configuration on the head.
Request a Quote Datasheet
Description
Jergens Tru-Center™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Heat Treat: RC 36-40 Thread: UNC-2B (Inch); 6h (Metric) Swivels 6° each side of center Note(s): Metric Tru-Center™ Tapped Leveling Pads have (2) flats instead of a hex configuration on the head.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapped Leveling Pads - 32553 - Jergens, Inc.
Cleveland, OH, United States
Tapped Leveling Pads
32553
Tapped Leveling Pads 32553
Jergens Tru-Center™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Heat Treat: RC 36-40 Thread: UNC-2B (Inch); 6h (Metric) Swivels 6° each side of center Note(s): Metric Tru-Center™ Tapped Leveling Pads have (2) flats instead of a hex configuration on the head.

Jergens Tru-Center™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Material: 4140 Steel
  • Finish: Zinc Plated
  • Heat Treat: RC 36-40
  • Thread: UNC-2B (Inch); 6h (Metric)
  • Swivels 6° each side of center

Note(s):
Metric Tru-Center™ Tapped Leveling Pads have (2) flats instead of a hex configuration on the head.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 32553
Product Name Tapped Leveling Pads
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Leveling Mounts - 32660 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details