Jergens, Inc. Plastic Soft Touch Tapered Knobs 32183

Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Soft Touch Tapered Knobs - 32183 - Jergens, Inc.
Cleveland, OH, United States
Plastic Soft Touch Tapered Knobs
32183
Plastic Soft Touch Tapered Knobs 32183
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning.
Features, Benefits, & Product Specifications:

  • Material: Soft Touch Plastic
  • Finish: Black Matte
  • Insert: Brass
  • Cushioned vinyl covering helps to dampen vibrations
  • Also available in red, blue, yellow, and green (250 piece minimum)
  • A standard 1" stud is available, other lengths available upon request

Note(s):

  • Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole.
  • ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 32183
Product Name Plastic Soft Touch Tapered Knobs
Colors / Finishes Available Black Matte
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Torque Knobs with Stud - 32330 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Plastic Soft Touch Tapered Knobs - 32171 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34214 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Aluminum Palmgrip Knobs - 20959 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Features Grips
Knob Material Metal
View Details