Jergens, Inc. Plastic Soft Touch Tapered Knobs 32170

Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Soft Touch Tapered Knobs - 32170 - Jergens, Inc.
Cleveland, OH, United States
Plastic Soft Touch Tapered Knobs
32170
Plastic Soft Touch Tapered Knobs 32170
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning.
Features, Benefits, & Product Specifications:

  • Material: Soft Touch Plastic
  • Finish: Black Matte
  • Insert: Brass
  • Cushioned vinyl covering helps to dampen vibrations
  • Also available in red, blue, yellow, and green (250 piece minimum)
  • A standard 1" stud is available, other lengths available upon request

Note(s):

  • Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole.
  • ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 32170
Product Name Plastic Soft Touch Tapered Knobs
Colors / Finishes Available Black Matte
Unlock Full Specs
to access all available technical data

Similar Products

Speed Bar Knobs - 40707 - Jergens, Inc.
Specs
Knob Type Bar
Colors / Finishes Available Mill
Knob Material Metal
View Details
Cast Iron Hand Knobs - 16372 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Plastic Knurled Knobs with Stud by ELESA® - 33812 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Plastic Lift Knobs - 32217 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Plastic
Material Description Plastic
View Details