Jergens, Inc. Flat Washers 31908

Description
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
Request a Quote Datasheet
Description
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washers - 31908 - Jergens, Inc.
Cleveland, OH, United States
Flat Washers
31908
Flat Washers 31908
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)

Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time.
Features, Benefits, & Product Specifications:

  • Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel
  • Finish: Black Oxide (for 1010 Cold Rolled Steel Washers)
  • Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers)
  • Flat and parallel within 0.005" (0.13mm)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number 31908
Product Name Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31923 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Flat Washer - JSW-35 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details
Flat Washer - JSW-34 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details
Self Aligning Washers (2 Piece) - 41107 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 3/4"
View Details