Jergens, Inc. Soft Touch Ball Knobs 31331

Description
Jergens Soft Touch Ball Knobs have a soft touch material that enables the operator to get a better grip on the knob for many different types of operations. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass
Request a Quote
Description
Jergens Soft Touch Ball Knobs have a soft touch material that enables the operator to get a better grip on the knob for many different types of operations. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Soft Touch Ball Knob, part number 31331, features a soft touch plastic material that enhances grip during operation. It has a black matte finish and includes a brass insert, providing durability and stability. This knob is designed for various applications where a secure and comfortable grip is essential. Additionally, it is available in multiple colors, including red, blue, yellow, and green, with a minimum order quantity of 250 pieces for those options. The dimensions for this specific part are 1.5 inches in diameter and 1.15 inches in height, with a 5/16-18 x 5/8 insert.

Datasheet Summary
Powered by GS/AI

The Jergens Soft Touch Ball Knob, part number 31331, features a soft touch plastic material that enhances grip during operation. It has a black matte finish and includes a brass insert, providing durability and stability. This knob is designed for various applications where a secure and comfortable grip is essential. Additionally, it is available in multiple colors, including red, blue, yellow, and green, with a minimum order quantity of 250 pieces for those options. The dimensions for this specific part are 1.5 inches in diameter and 1.15 inches in height, with a 5/16-18 x 5/8 insert.

Suppliers

Company
Product
Description
Supplier Links
Soft Touch Ball Knobs - 31331 - Jergens, Inc.
Cleveland, OH, United States
Soft Touch Ball Knobs
31331
Soft Touch Ball Knobs 31331
Jergens Soft Touch Ball Knobs have a soft touch material that enables the operator to get a better grip on the knob for many different types of operations. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass

Jergens Soft Touch Ball Knobs have a soft touch material that enables the operator to get a better grip on the knob for many different types of operations.
Features, Benefits, & Product Specifications:

  • Material: Soft Touch Plastic
  • Finish: Black Matte
  • Insert: Brass
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 31331
Product Name Soft Touch Ball Knobs
Knob Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Soft Touch Tapered Knobs - 32171 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details
4 Prong Aluminum Hand Knobs - 21004 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details
Aluminum Palm Grips - 40329 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Cast Iron Hand Knobs - 16315 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details