Jergens, Inc. Plastic Ball Knobs 31302

Description
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Plastic Insert: Brass Finish: Tumble (Sand and buff finish available upon request)
Request a Quote
Description
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Plastic Insert: Brass Finish: Tumble (Sand and buff finish available upon request)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Plastic Ball Knob, part number 31302, features a soft touch material that enhances grip for various operational tasks. It is constructed from black plastic and includes a brass insert for added durability. The knob has a diameter of 1 inch, a height of 1/2 inch, and a 7/16 inch grip. It is designed for applications requiring reliable control and manipulation. The finish is a matte black, and the product is also available in other colors, such as red, blue, yellow, and green, with a minimum order quantity of 250 pieces for those options. This knob is suitable for use in control levels, push/pull rods, and similar applications.

Datasheet Summary
Powered by GS/AI

The Jergens Plastic Ball Knob, part number 31302, features a soft touch material that enhances grip for various operational tasks. It is constructed from black plastic and includes a brass insert for added durability. The knob has a diameter of 1 inch, a height of 1/2 inch, and a 7/16 inch grip. It is designed for applications requiring reliable control and manipulation. The finish is a matte black, and the product is also available in other colors, such as red, blue, yellow, and green, with a minimum order quantity of 250 pieces for those options. This knob is suitable for use in control levels, push/pull rods, and similar applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball Knobs - 31302 - Jergens, Inc.
Cleveland, OH, United States
Plastic Ball Knobs
31302
Plastic Ball Knobs 31302
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Plastic Insert: Brass Finish: Tumble (Sand and buff finish available upon request)

Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications.
Features, Benefits, & Product Specifications:

  • Material: Plastic
  • Insert: Brass
  • Finish: Tumble (Sand and buff finish available upon request)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 31302
Product Name Plastic Ball Knobs
Knob Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

4 Prong Aluminum Hand Knobs - 21006 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details
Brass Ball Knobs - 36547 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Plastic 4-Prong Knobs - 32273 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Cast Iron Hand Knobs - 16355 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details