Jergens, Inc. Single Handle Locking Levers 28907

Description
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote Datasheet
Description
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Handle Locking Levers - 28907 - Jergens, Inc.
Cleveland, OH, United States
Single Handle Locking Levers
28907
Single Handle Locking Levers 28907
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm

Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Zinc Plate
  • Thread: Class 2B-UNC for Inch, Class 6h for Metric
  • Handles: Copper Brazed into the Hubs
  • Ream:
    • Inch: +0.001", -0.000"
    • Metric: +0.025mm, -0.000mm
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 28907
Product Name Single Handle Locking Levers
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Adjustable External Thread - 40253 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Metal Adjustable Handles - 40510 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Plastic Revolving Fold Away Handles by ELESA® - 33635 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Plastic Light Duty Tapered Handles - 32110 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details