Jergens, Inc. Single Handle Locking Levers 28905

Description
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote
Description
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Handle Locking Lever, part number 28905, is designed for applications requiring high clamping force, making it suitable for use on jigs, fixtures, and machine tools. Constructed from low carbon steel with a zinc plate finish, it features a Class 2B-UNC thread. The lever's handles are copper brazed into the hubs, ensuring durability and reliability during operation. The reaming specifications are +0.001" and -0.000" for inch measurements. This product is ideal for engineers seeking a robust clamping solution in their projects.

Datasheet Summary
Powered by GS/AI

The Single Handle Locking Lever, part number 28905, is designed for applications requiring high clamping force, making it suitable for use on jigs, fixtures, and machine tools. Constructed from low carbon steel with a zinc plate finish, it features a Class 2B-UNC thread. The lever's handles are copper brazed into the hubs, ensuring durability and reliability during operation. The reaming specifications are +0.001" and -0.000" for inch measurements. This product is ideal for engineers seeking a robust clamping solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Single Handle Locking Levers - 28905 - Jergens, Inc.
Cleveland, OH, United States
Single Handle Locking Levers
28905
Single Handle Locking Levers 28905
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm

Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Zinc Plate
  • Thread: Class 2B-UNC for Inch, Class 6h for Metric
  • Handles: Copper Brazed into the Hubs
  • Ream:
    • Inch: +0.001", -0.000"
    • Metric: +0.025mm, -0.000mm
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 28905
Product Name Single Handle Locking Levers
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
Unlock Full Specs
to access all available technical data

Similar Products

Steel Clamping Levers - 16606 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34429 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34306 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® - 33622 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details