Jergens, Inc. Short L-Handle Retractable Locking Plungers 27870

Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote
Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Short L-Handle Retractable Locking Plunger, part number 27870, features a hand retractable design that allows for easy removal and insertion. It includes a locking element as a standard feature, ensuring secure engagement during use. The plunger has a slight taper at the end, which aids in alignment for accurate placement. This product is available in both steel and stainless steel body materials, with options for a Delrin nose. Special materials and sizes can be requested, making it adaptable for various applications. The plunger is suitable for environments requiring frequent and reliable locking mechanisms.

Datasheet Summary
Powered by GS/AI

The Short L-Handle Retractable Locking Plunger, part number 27870, features a hand retractable design that allows for easy removal and insertion. It includes a locking element as a standard feature, ensuring secure engagement during use. The plunger has a slight taper at the end, which aids in alignment for accurate placement. This product is available in both steel and stainless steel body materials, with options for a Delrin nose. Special materials and sizes can be requested, making it adaptable for various applications. The plunger is suitable for environments requiring frequent and reliable locking mechanisms.

Suppliers

Company
Product
Description
Supplier Links
Short L-Handle Retractable Locking Plungers - 27870 - Jergens, Inc.
Cleveland, OH, United States
Short L-Handle Retractable Locking Plungers
27870
Short L-Handle Retractable Locking Plungers 27870
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin

Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion.
Features, Benefits, & Product Specifications:

  • Hand retractable for easy removal and insertion
  • Turn the handle to unlock and extend the plunger
  • Slight taper on the end of the plunger for easy alignment
  • Locking element standard on all sizes
  • Special materials and sizes available upon requests
  • Available in patch-style locking element only

Material Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27870
Product Name Short L-Handle Retractable Locking Plungers
Plunger Type L Handle Plunger; (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10903 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size #10-32
View Details
Steel Ball Plungers - 10809 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 17 lbs (7.71 kg)
Thread Size 5/16-18
View Details
Steel Ball Plungers - 10880 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 16.87 lbs (7.65 kg)
Thread Size M8 x 1.25
View Details
Pull Ring Locking Plungers - 27572 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details