Jergens, Inc. Steel Press Fit Plungers 10835

Description
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel Finish: Black Oxide
Request a Quote Datasheet
Description
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel Finish: Black Oxide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Press Fit Plungers - 10835 - Jergens, Inc.
Cleveland, OH, United States
Steel Press Fit Plungers
10835
Steel Press Fit Plungers 10835
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel Finish: Black Oxide

Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life.
Features & Benefits:

  • A better point of contact
  • Extra length springs for longer life
  • Improved plunger-to-body alignment
  • Tighter provides extra resistance to contaminant entry
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Ball Material: 400 Stainless Steel
  • Spring Material: 17-7 PH Stainless Steel
  • Finish: Black Oxide
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 10835
Product Name Steel Press Fit Plungers
Plunger Type Pull Ring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27338 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.7 lbs (1.22 kg)
Thread Size #10-32
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11234 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 10 lbs (4.54 kg)
Thread Size 3/8-24
View Details
Stainless Steel Spring Plungers - 27038 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 9.3 lbs (4.22 kg)
Thread Size 1/2-13
View Details
Short Pull Ring Retractable Plungers - 27443 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details