Jergens, Inc. Short Pull Ring Retractable Plungers 27560

Description
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet
Description
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Pull Ring Retractable Plungers - 27560 - Jergens, Inc.
Cleveland, OH, United States
Short Pull Ring Retractable Plungers
27560
Short Pull Ring Retractable Plungers 27560
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment

Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space.
Features, Benefits, & Product Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
  • Slight taper on the end of the plunger for easy alignment
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27560
Product Name Short Pull Ring Retractable Plungers
Plunger Type Pull Ring Plunger; (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26871 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 11.03 lbs (5 kg)
Thread Size M5 x 0.8
View Details
Steel Spring Plungers - 26857 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 25.31 lbs (11.48 kg)
Thread Size M16 x 2.0
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10728 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 21 lbs (9.52 kg)
Thread Size 3/8-24
View Details
Stainless Steel Ball Plungers - 11018 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/2-13
View Details