Jergens, Inc. Short L-Handle Retractable Locking Plungers 27590

Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote
Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Short L-Handle Retractable Locking Plunger, part number 27590, features a hand retractable design that facilitates easy removal and insertion. The plunger is unlocked and extended by turning the handle, and it includes a slight taper on the end for improved alignment during use. A locking element is standard across all sizes, ensuring secure engagement. The body is available in steel or stainless steel, while the nose can be made from steel, stainless steel, or Delrin. This product is suitable for applications requiring reliable locking mechanisms and can be customized in terms of materials and sizes upon request.

Datasheet Summary
Powered by GS/AI

The Short L-Handle Retractable Locking Plunger, part number 27590, features a hand retractable design that facilitates easy removal and insertion. The plunger is unlocked and extended by turning the handle, and it includes a slight taper on the end for improved alignment during use. A locking element is standard across all sizes, ensuring secure engagement. The body is available in steel or stainless steel, while the nose can be made from steel, stainless steel, or Delrin. This product is suitable for applications requiring reliable locking mechanisms and can be customized in terms of materials and sizes upon request.

Suppliers

Company
Product
Description
Supplier Links
Short L-Handle Retractable Locking Plungers - 27590 - Jergens, Inc.
Cleveland, OH, United States
Short L-Handle Retractable Locking Plungers
27590
Short L-Handle Retractable Locking Plungers 27590
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin

Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion.
Features, Benefits, & Product Specifications:

  • Hand retractable for easy removal and insertion
  • Turn the handle to unlock and extend the plunger
  • Slight taper on the end of the plunger for easy alignment
  • Locking element standard on all sizes
  • Special materials and sizes available upon requests
  • Available in patch-style locking element only

Material Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27590
Product Name Short L-Handle Retractable Locking Plungers
Plunger Type L Handle Plunger; (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10905 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 7 lbs (3.17 kg)
Thread Size 1/4-20
View Details
Steel Spring Plungers - 26821 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4.5 lbs (2.04 kg)
Thread Size #6-32
View Details
Stainless Steel Ball Plungers - 11117 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 6 lbs (2.72 kg)
Thread Size 1/2-13
View Details
Stainless Steel Spring Plungers - 26936 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4.5 lbs (2.04 kg)
Thread Size #6-32
View Details