Jergens, Inc. Locking Hand Retractable Plungers 27536

Description
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote
Description
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Locking Hand Retractable Plunger, part number 27536, features an improved design that allows the plunger pin to be securely locked in a fully retracted position. This product is suitable for various machining applications, serving as positioners, loading pins, or indexing devices. The plunger pin is designed with a slight taper at the end to facilitate easy alignment during use. It is constructed from zinc-plated carbon steel and 303 stainless steel, ensuring durability and resistance to corrosion. Additionally, the plunger includes a Delrin nose that prevents marring of soft materials, making it ideal for sensitive applications. The product is supplied with a patch-style locking element, enhancing its functionality in repetitive use scenarios.

Datasheet Summary
Powered by GS/AI

The Locking Hand Retractable Plunger, part number 27536, features an improved design that allows the plunger pin to be securely locked in a fully retracted position. This product is suitable for various machining applications, serving as positioners, loading pins, or indexing devices. The plunger pin is designed with a slight taper at the end to facilitate easy alignment during use. It is constructed from zinc-plated carbon steel and 303 stainless steel, ensuring durability and resistance to corrosion. Additionally, the plunger includes a Delrin nose that prevents marring of soft materials, making it ideal for sensitive applications. The product is supplied with a patch-style locking element, enhancing its functionality in repetitive use scenarios.

Suppliers

Company
Product
Description
Supplier Links
Locking Hand Retractable Plungers - 27536 - Jergens, Inc.
Cleveland, OH, United States
Locking Hand Retractable Plungers
27536
Locking Hand Retractable Plungers 27536
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
  • Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position
  • Used in Machining Applications as Positioners, Loading Pins or Indexing Devices
  • Plunger Pin has Slight Taper on end to Assure Easy Alignment
  • Zinc Plated Carbon Steel, 303 Stainless Steel
  • Delrin Nose Prevents Marring of Soft Material
  • Supplied with Patch-Style Locking Element Only

Note:

  • Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27536
Product Name Locking Hand Retractable Plungers
Plunger Type (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10875 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Steel Tip Shortie Spring Plungers - 26607 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 15 lbs (6.8 kg)
Thread Size 1/2-13
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11205 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4.5 lbs (2.04 kg)
Thread Size 5/16-24
View Details
Short Pull Ring Retractable Plungers - 27443 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details