Jergens, Inc. Steel Tip Shortie Spring Plungers 27103

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603
Request a Quote Datasheet
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Tip Shortie Spring Plungers - 27103 - Jergens, Inc.
Cleveland, OH, United States
Steel Tip Shortie Spring Plungers
27103
Steel Tip Shortie Spring Plungers 27103
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Body Finish: Black Oxide
  • Tip Material: Steel
  • Thread: 2A-UNC

Note(s):
UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27103
Product Name Steel Tip Shortie Spring Plungers
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10989 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 50.05 lbs (22.7 kg)
Thread Size M16 x 2.0
View Details
Stainless Steel Press Fit Plungers - 11038 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 18 lbs (8.16 kg)
Non-threaded 0.5000 inch (12.7 mm)
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11232 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 7 lbs (3.17 kg)
Thread Size 1/4-28
View Details
Steel Spring Plungers - 27227 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.2 lbs (3.27 kg)
Thread Size 3/8-16
View Details