Jergens, Inc. Short Pull Ring Retractable Plungers 27563

Description
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet
Description
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Pull Ring Retractable Plungers - 27563 - Jergens, Inc.
Cleveland, OH, United States
Short Pull Ring Retractable Plungers
27563
Short Pull Ring Retractable Plungers 27563
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment

Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space.
Features, Benefits, & Product Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
  • Slight taper on the end of the plunger for easy alignment
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27563
Product Name Short Pull Ring Retractable Plungers
Plunger Type Pull Ring Plunger; (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27330 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 14.5 lbs (6.58 kg)
Thread Size 3/4-10
View Details
Steel Spring Plungers - 27324 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details
Locking Hand Retractable Plungers - 27555 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 2.5 lbs (1.14 kg)
Body Steel; Steel
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10928 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 1 lbs (0.4535 kg)
Thread Size #6-40
View Details