Jergens, Inc. Heavy Duty Industrial Keylocking Hybrid Threaded Inserts 26245

Description
Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet
Description
Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Industrial Keylocking Hybrid Threaded Inserts - 26245 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Industrial Keylocking Hybrid Threaded Inserts
26245
Heavy Duty Industrial Keylocking Hybrid Threaded Inserts 26245
Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric.
Features, Benefits, & Product Specifications:

  • Insert Materials & Finishes:
    • Carbon Steel (C1215 or Equivalent), Parkerized
    • 303 Stainless Steel, Passivated
  • Key Material: 302 Stainless Steel
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 26245
Product Name Heavy Duty Industrial Keylocking Hybrid Threaded Inserts
Installation Method Threaded Hole
Units Inch; Metric
Inch 5/8"
Metric M10
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 25975 - Jergens, Inc.
Specs
Units Metric
Metric M24; M33
Internal Thread Size M24 x 3.0
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25971 - Jergens, Inc.
Specs
Units Metric
Metric M16; M22
Internal Thread Size M16 x 2.0
View Details
Internal Locking Thread Repair Insert - 24610 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 7/8"; 1 1/4"
View Details
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 25934 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1/4"; 1/2"
View Details