Jergens, Inc. Internal Locking Thread Repair Insert 24503

Description
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote
Description
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Internal Locking Thread Repair Insert, part number 24503, from Jergens, Inc. is designed for repairing stripped or damaged threads in various applications. It features an internal thread size of 5/16-18 and an external thread size of 1/2-13, with a length of 0.43 inches. The insert is made from 303 stainless steel or equivalent, while the locking keys are constructed from 302 stainless steel or equivalent, both finished with passivation for enhanced corrosion resistance. The product is RoHS compliant and is designed for easy installation without the need for specialty tools, as the keys lock the insert securely in place. This insert is suitable for use in soft metals, providing a reliable solution for thread reinforcement.

Datasheet Summary
Powered by GS/AI

The Internal Locking Thread Repair Insert, part number 24503, from Jergens, Inc. is designed for repairing stripped or damaged threads in various applications. It features an internal thread size of 5/16-18 and an external thread size of 1/2-13, with a length of 0.43 inches. The insert is made from 303 stainless steel or equivalent, while the locking keys are constructed from 302 stainless steel or equivalent, both finished with passivation for enhanced corrosion resistance. The product is RoHS compliant and is designed for easy installation without the need for specialty tools, as the keys lock the insert securely in place. This insert is suitable for use in soft metals, providing a reliable solution for thread reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Internal Locking Thread Repair Insert - 24503 - Jergens, Inc.
Cleveland, OH, United States
Internal Locking Thread Repair Insert
24503
Internal Locking Thread Repair Insert 24503
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated
  • Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated
  • Tolerances: ±0.010 for Inch
  • Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 24503
Product Name Internal Locking Thread Repair Insert
Installation Method Threaded Hole
Units Inch
Inch 5/16"; 1/2"
Internal Thread Size 5/16-18
Unlock Full Specs
to access all available technical data

Similar Products

Thread Repair Insert Kits - 75907 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 3/4"
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26505 - Jergens, Inc.
Specs
Units Inch
Inch 7/16"; 5/8"
Internal Thread Size 7/16-20
View Details
Solid Industrial Style Keylocking Inserts - 26002 - Jergens, Inc.
Specs
Units Inch
Inch 3/8"
External Thread Size 3/8-16
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26111 - Jergens, Inc.
Specs
Units Inch
Inch 1"; 1 3/8"
Internal Thread Size 1-12
View Details