The Jergens internal locking thread repair insert with part number 24601 is a 10-32 internal thread size, designed to repair or reinforce threads in soft metals. It is furnished with two locking keys and is made of 303 stainless steel with a passivated finish. The key material is 302 stainless steel, also passivated. The insert is RoHS compliant and conforms to a tolerance of ±.010 inch. Installation requires a 9/32 inch drill and a 10-32 Class 2B tap, with a minimum countersink depth of 1/8 inch. Removal requires a specific tool, and the insert's external thread is 3/8-16 Class 2A.
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | 24601 |
| Product Name | Internal Locking Thread Repair Insert |
| Installation Method | Threaded Hole |
| Units | Inch |
| Inch | 3/8" |
| Metric | M10 |
| Internal Thread Size | 10-32 |