Jergens, Inc. Bolster Plate Bushings 11704

Description
Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Internal Thread: 2B-UNC External Thread: 2A-UNF Special materials, sizes, and Mil-Spec available upon request
Request a Quote Datasheet
Description
Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Internal Thread: 2B-UNC External Thread: 2A-UNF Special materials, sizes, and Mil-Spec available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolster Plate Bushings - 11704 - Jergens, Inc.
Cleveland, OH, United States
Bolster Plate Bushings
11704
Bolster Plate Bushings 11704
Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Internal Thread: 2B-UNC External Thread: 2A-UNF Special materials, sizes, and Mil-Spec available upon request

Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded bushings in cast iron machine bases where greater thread strength is necessary. Eliminates the problems of “pulled-out” cast iron threads, and reduces the need for bulky threaded cast iron sections.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Internal Thread: 2B-UNC
  • External Thread: 2A-UNF
  • Special materials, sizes, and Mil-Spec available upon request
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 11704
Product Name Bolster Plate Bushings
Units Inch
Inch 3/4"; 1 1/4"
Internal Thread Size 3/4-10
External Thread Size 1 1/4-12
Unlock Full Specs
to access all available technical data

Similar Products

Small Asst. Master Thread Repair Kits - 26349 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Kits Thread Repair Kits
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26370 - Jergens, Inc.
Specs
Units Metric
Metric M14; M20
Internal Thread Size M14 x 2.0
View Details
Thread Repair Insert Kits - 76452 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M6; M10
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26375 - Jergens, Inc.
Specs
Units Metric
Metric M24; M33
Internal Thread Size M24 x 3.0
View Details