Jergens, Inc. Press Fit Slotted Locator Bushings 24354

Description
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available for 3/16" through 1" (6mm through 25mm) diameter pins Supplied with roll pin (locate within ±0.002" of slot centerline)
Request a Quote Datasheet
Description
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available for 3/16" through 1" (6mm through 25mm) diameter pins Supplied with roll pin (locate within ±0.002" of slot centerline)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Fit Slotted Locator Bushings - 24354 - Jergens, Inc.
Cleveland, OH, United States
Press Fit Slotted Locator Bushings
24354
Press Fit Slotted Locator Bushings 24354
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available for 3/16" through 1" (6mm through 25mm) diameter pins Supplied with roll pin (locate within ±0.002" of slot centerline)

Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding.
Features, Benefits, & Product Specifications:

  • Material: Tool Steel
  • Heat Treat: 58-62 RC

  • Available for 3/16" through 1" (6mm through 25mm) diameter pins
  • Supplied with roll pin (locate within ±0.002" of slot centerline)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 24354
Product Name Press Fit Slotted Locator Bushings
Unlock Full Specs
to access all available technical data

Similar Products