Jergens, Inc. Ball Lock® Liners 49705

Description
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote Datasheet
Description
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Liners - 49705 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Liners
49705
Ball Lock® Liners 49705
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance. Features, Benefits, & Product Specifications: Material: 52100 Steel Finish: Black Oxide Heat Treat: 62-64 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2) holes for receiver bushings are held to a centerline distance of ±0.0002" (±0.005mm) tolerance.


Features, Benefits, & Product Specifications:

  • Material: 52100 Steel
  • Finish: Black Oxide
  • Heat Treat: 62-64 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

On Installation of Press Fit Liners & Back Mount Style Receiver Bushings:
To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 49705
Product Name Ball Lock® Liners
Unlock Full Specs
to access all available technical data

Similar Products